onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5807N NTD5807N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232437-NTD5807N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232437-NTD5807N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5807N - 1232437-NTD5807N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5807N
1232437-NTD5807N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5807N 1232437-NTD5807N
Manufacturer: ON Semiconductor Win Source Part Number: 1232437-NTD5807N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232437-NTD5807N
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 40 V 23 A DPAK MOSFET Transistor
285-NTD5807N
N-Channel 40 V 23 A DPAK MOSFET Transistor 285-NTD5807N
Power MOSFET 40 V, 23 A, Single N-Channel, DPAK/IPAK Product overview: NTD5807N from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 23 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 23 A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD5807N can be used for catalog matching and distributor lookup.

Power MOSFET 40 V, 23 A, Single N-Channel, DPAK/IPAK Product overview: NTD5807N from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 23 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 23 A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD5807N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1232437-NTD5807N 285-NTD5807N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5807N N-Channel 40 V 23 A DPAK MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3528-01R - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.3700 ohms
IDSS 21000 milliamps
View Details
40V 75A MOSFET Transistor - 278-AUIRF1404S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers