onsemi N-Channel 40 V 33 A DPAK MOSFET Transistor NTD5806N

Description
Power MOSFET 40 V, 33 A, Single N-Channel, DPAK/IPAK Product overview: NTD5806N from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 33 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 33 A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD5806N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power MOSFET 40 V, 33 A, Single N-Channel, DPAK/IPAK Product overview: NTD5806N from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 33 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 33 A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD5806N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40 V 33 A DPAK MOSFET Transistor
285-NTD5806N
N-Channel 40 V 33 A DPAK MOSFET Transistor 285-NTD5806N
Power MOSFET 40 V, 33 A, Single N-Channel, DPAK/IPAK Product overview: NTD5806N from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 33 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 33 A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD5806N can be used for catalog matching and distributor lookup.

Power MOSFET 40 V, 33 A, Single N-Channel, DPAK/IPAK Product overview: NTD5806N from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 33 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 33 A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD5806N can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5806N - 1232436-NTD5806N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5806N
1232436-NTD5806N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5806N 1232436-NTD5806N
Manufacturer: ON Semiconductor Win Source Part Number: 1232436-NTD5806N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232436-NTD5806N
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-NTD5806N 1232436-NTD5806N
Product Name N-Channel 40 V 33 A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5806N
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - BSF450NE7NH3XUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type MG-WDSON-4
Packing Method Tape Reel; Tape & Reel
View Details
CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0026 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMV16N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details