Power MOSFET 40V 70A 10 mOhm Single N-Channel DPAK, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: NTD5406NG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 70A, 10 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 70A, 10 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5406NG can be used for catalog matching and distributor lookup.
N-Channel 40V 12.2A (Ta), 70A (Tc) 3W (Ta), 100W (Tc) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1232427-NTD5406NG
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12.2A (Ta), 70A (Tc)
Part Status: Obsolete(EOL)
Family Name: NTD5406N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 3.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 45nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2500pF @ 32V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3W (Ta), 100W (Tc)
Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): BUK7213-40A; BUK6212-40C; BUK7213-40A,118;
Introduction Date: October 07, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MOSFET N-CH 40V 12.2A/70A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 278-NTD5406NG | NTD5406NG-ND | 1232427-NTD5406NG | NTD5406NG |
| Product Name | N-Channel 40V 70A 10 mOhm MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5406NG | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| PD | 100000 milliwatts | 3000 to 100000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |