MOSFET N-CH 30V 67A SGL DPAK Product overview: NTD4905NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 67A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 67A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4905NT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232412-NTD4905NT4G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12A (Ta), 67A (Tc)
Part Status: Obsolete(EOL)
Family Name: NTD4905N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 33nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2340pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.4W (Ta), 44W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): NP55N03SUG-E2-AY; NP55N03SUG-E1-AY; BUK7207-30B;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
N-Channel 30V 12A (Ta), 67A (Tc) 1.4W (Ta), 44W (Tc) Surface Mount DPAK
MOSFET N-CH 30V 12A/67A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-NTD4905NT4G | 1232412-NTD4905NT4G | NTD4905NT4G-ND | NTD4905NT4G |
| Product Name | 30V 67A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4905NT4G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 44000 milliwatts | 1400 to 44000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| QG | 33 nC |