Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989279-NTD4863NT4H
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 4
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Element Configuration: Single
POWER MOSFET 25V 49A 9.3 MOHM SI
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 989279-NTD4863NT4H | 488-NTD4863NT4H-ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4863NT4H | Single FETs, MOSFETs |
| Package Type | SOT3; DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 |