Manufacturer: ON Semiconductor
Win Source Part Number: 004169-NTD4858NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta), 54.5W (Tc)
Family Name: NTD4858N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 11.2A (Ta), 73A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 19.2nC @ 4.5V
Max Input Capacitance: 1563pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): STD90NH02LT4; STD90NH02L; STD70N02L;
Introduction Date: December 17, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
N-Channel Power MOSFET, 25V, 14A, 6.2mR, DPAK Product overview: NTD4858NT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4858NT4G can be used for catalog matching and distributor lookup.
N-Channel 25V 11.2A (Ta), 73A (Tc) 1.3W (Ta), 54.5W (Tc) Surface Mount DPAK
MOSFET N-CH 25V 11.2A/73A DPAK
N CHANNEL MOSFET, 25V, 14A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes
MOSFET NFET 25V 73A 0.0062R DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 004169-NTD4858NT4G | 278-NTD4858NT4G | NTD4858NT4GOSTR-ND | NTD4858NT4G | 75M5209 | NTD4858NT4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4858NT4G | N-Channel 25V 14A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 25V, 14A, D-Pak, Full Reel; Channel Type Onsemi | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 25 volts | |||||
| PD | 1300 to 54500 milliwatts | 1300 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |