N-Channel 25V 11.2A (Ta), 73A (Tc) 1.3W (Ta), 54.5W (Tc) Through Hole I-Pak
Single N-Channel Power MOSFET 25V, 73A, 6.2mΩ, 3.5 mm IPAK, Straight Lead, 75-TUBE Product overview: NTD4858N-35G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4858N-35G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083808-NTD4858N-35G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta), 54.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 11.2A (Ta), 73A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 19.2nC @ 4.5V
Max Input Capacitance: 1563pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
MOSFET NFET 25V 73A 0.0062R DPAK
MOSFET N-CH 25V 11.2A/73A IPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTD4858N-35GOS-ND | 278-NTD4858N-35G | 1083808-NTD4858N-35G | NTD4858N-35G | NTD4858N-35G |
| Product Name | Single FETs, MOSFETs | N-Channel 25V 73A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4858N-35G | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-251-3 Stub Leads, IPAK | SOT3; I-Pak | TO-251-3 Stub Leads, IPak | ||
| PD | 1300 milliwatts | 1300 to 54500 milliwatts |