onsemi Electrical Parts - NTD4857N NTD4857N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232405-NTD4857N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232405-NTD4857N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTD4857N - 1232405-NTD4857N - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTD4857N
1232405-NTD4857N
Electrical Parts - NTD4857N 1232405-NTD4857N
Manufacturer: ON Semiconductor Win Source Part Number: 1232405-NTD4857N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1232405-NTD4857N
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1232405-NTD4857N
Product Name Electrical Parts - NTD4857N
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal/Small Power MOSFET - BSR802N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0230 ohms
View Details
3 suppliers
CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A - CSD17551Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0110 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3985-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 2.3 ohms
IDSS 3600 milliamps
View Details