onsemi Electrical Parts - NTD4855N NTD4855N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232403-NTD4855N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232403-NTD4855N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTD4855N - 1232403-NTD4855N - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTD4855N
1232403-NTD4855N
Electrical Parts - NTD4855N 1232403-NTD4855N
Manufacturer: ON Semiconductor Win Source Part Number: 1232403-NTD4855N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1232403-NTD4855N
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1232403-NTD4855N
Product Name Electrical Parts - NTD4855N
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3S Model: FMP16N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
7 suppliers
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC076N04ND - BSC076N04ND - Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0076 ohms
View Details