Manufacturer: ON Semiconductor
Win Source Part Number: 1232402-NTD4815NH-35
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-251-3 Stub Leads, IPak
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6.9A (Ta), 35A (Tc)
Part Status: Obsolete(EOL)
Family Name: NTD4815NH
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 6.8nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 845pF @ 12V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.26W (Ta), 32.6W (Tc)
Rds On (Maximum) @ Id, Vgs: 15 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): 2SK3365-AZ; 2SK3365; 2SK3365-A;
Introduction Date: January 17, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
N-Channel 30V 6.9A (Ta), 35A (Tc) 1.26W (Ta), 32.6W (Tc) Through Hole I-Pak
MOSFET N-CH 30V 6.9A/35A IPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | 1232402-NTD4815NH-35G | NTD4815NH-35G-ND | NTD4815NH-35G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4815NH-35G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| QG | 6.8 nC | ||
| PD | 1260 to 32600 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) |