Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK Product overview: NTD4810NH-1G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 54 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 54 A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD4810NH-1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232399-NTD4810NH-1G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9A (Ta), 54A (Tc)
Part Status: Obsolete(EOL)
Family Name: NTD4810NH
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1225pF @ 12V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.28W (Ta), 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 10 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): IRLU7821-701PBF; IRLU7821-701; IRLU7821TRR-701;
Introduction Date: January 17, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-NTD4810NH-1G | 1232399-NTD4810NH-1G |
| Product Name | N-Channel 30 V 54 A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4810NH-1G |
| V(BR)DSS | 30 volts | |
| PD | 1280 milliwatts | 1280 to 50000 milliwatts |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |