N-Channel 30V 10A (Ta), 63A (Tc) 1.4W (Ta), 54.6W (Tc) Through Hole I-Pak
Manufacturer: ON Semiconductor
Win Source Part Number: 1232395-NTD4808N-35G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
9.8A, 30V, 0.0124ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369AC-01, IPAK-3 Product overview: NTD4808N-35G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9.8A, 30V, 0.0124ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9.8A, 30V, 0.0124ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4808N-35G can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 10A/63A IPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTD4808N-35G-ND | 1232395-NTD4808N-35G | 278-NTD4808N-35G | NTD4808N-35G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4808N-35G | N-Channel 9.8A 30V 0.0124ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |