onsemi Electrical Parts - NTD4806N NTD4806N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232393-NTD4806N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232393-NTD4806N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTD4806N - 1232393-NTD4806N - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTD4806N
1232393-NTD4806N
Electrical Parts - NTD4806N 1232393-NTD4806N
Manufacturer: ON Semiconductor Win Source Part Number: 1232393-NTD4806N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1232393-NTD4806N
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1232393-NTD4806N
Product Name Electrical Parts - NTD4806N
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3526-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1.2 ohms
IDSS 8000 milliamps
View Details
CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0085 ohms
View Details
9 suppliers
N-Channel Power MOSFET - BSC0910NDI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0012 to 0.0046 ohms
View Details
4 suppliers