Manufacturer: ON Semiconductor
Win Source Part Number: 1232392-NTD4805N-1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Single N-Channel Power MOSFET 30V, 88A, 5mΩ, DPAK INSERTION MOUNT, 75-TUBE Product overview: NTD4805N-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 88A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 88A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4805N-1G can be used for catalog matching and distributor lookup.
N-Channel 30V 12.7A (Ta), 95A (Tc) 1.41W (Ta), 79W (Tc) Through Hole I-PAK
MOSFET N-CH 30V 12.7A/95A IPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1232392-NTD4805N-1G | 278-NTD4805N-1G | NTD4805N-1G-ND | NTD4805N-1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4805N-1G | N-Channel 30V 88A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA |