onsemi Electrical Parts - NTD4804N NTD4804N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232389-NTD4804N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232389-NTD4804N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTD4804N - 1232389-NTD4804N - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTD4804N
1232389-NTD4804N
Electrical Parts - NTD4804N 1232389-NTD4804N
Manufacturer: ON Semiconductor Win Source Part Number: 1232389-NTD4804N Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1232389-NTD4804N
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1232389-NTD4804N
Product Name Electrical Parts - NTD4804N
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16325Q5 N-Channel NexFET? Power MOSFET - CSD16325Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMC07N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.8500 ohms
IDSS 6500 milliamps
View Details
P-Channel Power MOSFET - BSZ086P03NS3E G - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0086 ohms
View Details
4 suppliers