The NTD4302 is an N-Channel MOSFET designed for applications requiring high efficiency and low on-resistance. It features a maximum drain-to-source voltage of 30V and a continuous drain current rating of 68A, making it suitable for power management in portable and battery-powered devices, such as computers and telecommunication equipment. The device exhibits an ultra-low on-resistance of 7.8 mΩ at a gate-source voltage of 10V, which contributes to higher efficiency and extended battery life. It is also characterized by a logic level gate drive, allowing for easy interfacing with low-voltage control signals. The MOSFET is RoHS compliant and comes in a TO-252-3 package, ensuring compatibility with surface mount technology. Additionally, it has specified avalanche energy ratings and is capable of operating within a temperature range of -55°C to 150°C. This product is suitable for applications such as DC-DC converters and low voltage motor control.
N-Channel 30V 8.4A (Ta), 68A (Tc) 1.04W (Ta), 75W (Tc) Surface Mount DPAK
N-Ch MOSFET 30V 68A 7.8mR DPAK SM Product overview: NTD4302T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 68A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 68A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4302T4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 004158-NTD4302T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.04W (Ta), 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.4A (Ta), 68A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 2400pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
N CHANNEL MOSFET, 30V, 18.5A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:18.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:75W RoHS Compliant: Yes
MOSFET, N-CH, 30V, 68A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:68A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0078ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes
MOSFET N-CH 30V 8.4A/68A DPAK
MOSFET N-CH 30V 8.4A/68A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTD4302T4GOSTR-ND | 278-NTD4302T4G | 004158-NTD4302T4G | NTD4302T4G | 45J2124 | 82Y7097 | NTD4302T4G | NTD4302T4G |
| Product Name | Single FETs, MOSFETs | 30V 68A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4302T4G | MOSFET | N Channel Mosfet, 30V, 18.5A, D-Pak, Full Reel; Channel Type Onsemi | Mosfet, N-Ch, 30V, 68A, To-252-3; Transistor Polarity Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); DPAK | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | 2400 pF @ 24 V | ||
| PD | 1040 milliwatts | 1040 to 75000 milliwatts | 75000 milliwatts | 1040 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| V(BR)DSS | 30 volts | 30 volts |