Manufacturer: onsemi
Win Source Part Number: 1324444-NTD360N80S3Z
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 13A (Tc)
Rds On (Max) @ Id, Vgs: 360mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 300µA
Power Dissipation (Max): 96W (Tc)
Supplier Device Package: D-PAK (TO-252)
Gate Charge (Qg) (Max) @ Vgs: 25.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1143 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTD360N80S3ZDKR,
Base Product Number: NTD360
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
MOSFET - Power, N-Channel, SUPERFET® III, 800 V, 13 A, 360 mΩ, DPAK, 2500-REEL Product overview: NTD360N80S3Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 13 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 13 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD360N80S3Z can be used for catalog matching and distributor lookup.
N-Channel 800V 13A (Tc) 96W (Tc) Surface Mount D-PAK (TO-252)
N-Channel 800V 13A (Tc) 96W (Tc) Surface Mount D-PAK (TO-252)
N-Channel 800V 13A (Tc) 96W (Tc) Surface Mount D-PAK (TO-252)
MOSFET, N-CH, 800V, 13A, TO-252 ROHS COMPLIANT: YES
MOSFET N-CH 800V 13A DPAK
MOSFET N-CH 800V 13A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1324444-NTD360N80S3Z | 278-NTD360N80S3Z | 488-NTD360N80S3ZTR-ND | 82AH7655 | NTD360N80S3Z | NTD360N80S3Z |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 800 V 13 A DPAK MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 800V, 13A, To-252 Rohs Compliant Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 96000 milliwatts | 96000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |