onsemi Single FETs, MOSFETs NTD32N06L-1G

Description
N-Channel 60V 32A (Ta) 1.5W (Ta), 93.75W (Tj) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 60V 32A (Ta) 1.5W (Ta), 93.75W (Tj) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD32N06L-1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD32N06L-1G-ND
Single FETs, MOSFETs NTD32N06L-1G-ND
N-Channel 60V 32A (Ta) 1.5W (Ta), 93.75W (Tj) Through Hole I-PAK

N-Channel 60V 32A (Ta) 1.5W (Ta), 93.75W (Tj) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD32N06L-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD32N06L-1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD32N06L-1G
MOSFET N-CH 60V 32A IPAK

MOSFET N-CH 60V 32A IPAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number NTD32N06L-1G-ND NTD32N06L-1G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details