onsemi 60V 9A DPAK MOSFET Transistor NTD3055L170T4G

Description
N-Ch MOSFET, 60V, 9A, 170mR, Logic Level, DPAK Product overview: NTD3055L170T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055L170T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 60V, 9A, 170mR, Logic Level, DPAK Product overview: NTD3055L170T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055L170T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 9A DPAK MOSFET Transistor
278-NTD3055L170T4G
60V 9A DPAK MOSFET Transistor 278-NTD3055L170T4G
N-Ch MOSFET, 60V, 9A, 170mR, Logic Level, DPAK Product overview: NTD3055L170T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055L170T4G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 9A, 170mR, Logic Level, DPAK Product overview: NTD3055L170T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055L170T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD3055L170T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD3055L170T4GOSTR-ND
Single FETs, MOSFETs NTD3055L170T4GOSTR-ND
N-Channel 60V 9A (Ta) 1.5W (Ta), 28.5W (Tj) Surface Mount DPAK

N-Channel 60V 9A (Ta) 1.5W (Ta), 28.5W (Tj) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055L170T4G - 004154-NTD3055L170T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055L170T4G
004154-NTD3055L170T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055L170T4G 004154-NTD3055L170T4G
Manufacturer: ON Semiconductor Win Source Part Number: 004154-NTD3055L170T4 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 28.5W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 10nC @ 5V Max Input Capacitance: 275pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 170 mOhm @ 4.5A, 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 004154-NTD3055L170T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 28.5W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 10nC @ 5V
Max Input Capacitance: 275pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 170 mOhm @ 4.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTD3055L170T4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD3055L170T4G
Single FETs, MOSFETs NTD3055L170T4G
MOSFET N-CH 60V 9A DPAK

MOSFET N-CH 60V 9A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 9A N-Channel

MOSFET 60V 9A N-Channel

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTD3055L170T4G
Triode/MOS Tube/Transistor >> MOSFETs NTD3055L170T4G
60V 9A 1.5W 170mΩ@5V,4.5A 2V@250uA N Channel DPAK MOSFETs ROHS

60V 9A 1.5W 170mΩ@5V,4.5A 2V@250uA N Channel DPAK MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 9A, To-252-3; Transistor Polarity Onsemi - 81Y7036 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 9A, To-252-3; Transistor Polarity Onsemi
81Y7036
Mosfet, N Channel, 60V, 9A, To-252-3; Transistor Polarity Onsemi 81Y7036
MOSFET, N CHANNEL, 60V, 9A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.153ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 9A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.153ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD3055L170T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD3055L170T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD3055L170T4G
MOSFET N-CH 60V 9A DPAK

MOSFET N-CH 60V 9A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTD3055L170T4G NTD3055L170T4GOSTR-ND 004154-NTD3055L170T4G NTD3055L170T4G NTD3055L170T4G NTD3055L170T4G 81Y7036 NTD3055L170T4G
Product Name 60V 9A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055L170T4G Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N Channel, 60V, 9A, To-252-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 1500 milliwatts 1500 to 28500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 275 pF @ 25 V
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data