onsemi MOSFETs NTD3055L104T4G

Description
MOSFET N-Channel 60V 12A DPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 12A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 463325 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
463325
MOSFETs 463325
MOSFET N-Channel 60V 12A DPAK

MOSFET N-Channel 60V 12A DPAK

Supplier's Site
MOSFETs - 1008063 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1008063
MOSFETs 1008063
MOSFET N-Channel 60V 12A DPAK

MOSFET N-Channel 60V 12A DPAK

Supplier's Site
MOSFETs - 463325P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
463325P
MOSFETs 463325P
MOSFET N-Channel 60V 12A DPAK

MOSFET N-Channel 60V 12A DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055L104T4G - 004153-NTD3055L104T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055L104T4G
004153-NTD3055L104T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055L104T4G 004153-NTD3055L104T4G
Manufacturer: ON Semiconductor Win Source Part Number: 004153-NTD3055L104T4 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta), 48W (Tj) Family Name: NTD3055L104 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 104 mOhm @ 6A, 5V Alternative Parts (Cross-Reference): STDV3055L104T4G; FS10AS-06-T13; FS10AS-06; AP9973GH; Introduction Date: September 16, 2001 ECCN: EAR99 Country of Origin: China, Czech Republic, Japan, Malaysia, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 004153-NTD3055L104T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta), 48W (Tj)
Family Name: NTD3055L104
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 440pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 104 mOhm @ 6A, 5V
Alternative Parts (Cross-Reference): STDV3055L104T4G; FS10AS-06-T13; FS10AS-06; AP9973GH;
Introduction Date: September 16, 2001
ECCN: EAR99
Country of Origin: China, Czech Republic, Japan, Malaysia, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Singapore, Singapore
60V 12A DPAK MOSFET Transistor
278-NTD3055L104T4G
60V 12A DPAK MOSFET Transistor 278-NTD3055L104T4G
N-Ch MOSFET, 60V, 12A, 104mR, DPAK Product overview: NTD3055L104T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055L104T4G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 12A, 104mR, DPAK Product overview: NTD3055L104T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055L104T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD3055L104T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD3055L104T4GOSCT-ND
Single FETs, MOSFETs NTD3055L104T4GOSCT-ND
N-Channel 60V 12A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

N-Channel 60V 12A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD3055L104T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD3055L104T4GOSTR-ND
Single FETs, MOSFETs NTD3055L104T4GOSTR-ND
N-Channel 60V 12A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

N-Channel 60V 12A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - NTD3055L104T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD3055L104T4GOSDKR-ND
Single FETs, MOSFETs NTD3055L104T4GOSDKR-ND
N-Channel 60V 12A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

N-Channel 60V 12A (Ta) 1.5W (Ta), 48W (Tj) Surface Mount DPAK

Buy Now Datasheet
Transistor - 18721649 - Radwell International
Willingboro, NJ, United States
Transistor
18721649
Transistor 18721649
MOSFET, 60V, 12A, D-PAK, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:60V, CONTINUOUS DRAIN CURRENT ID:12A, ON RESISTANCE RDS(ON):0.089OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:5V, NO. OF PINS:3PINS ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

MOSFET, 60V, 12A, D-PAK, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:60V, CONTINUOUS DRAIN CURRENT ID:12A, ON RESISTANCE RDS(ON):0.089OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:5V, NO. OF PINS:3PINS ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 12A N-Channel

MOSFET 60V 12A N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD3055L104T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD3055L104T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD3055L104T4G
MOSFET N-CH 60V 12A DPAK

MOSFET N-CH 60V 12A DPAK

Supplier's Site
Mosfet, 60V, 12A, D-Pak; Channel Type Onsemi - 26K5099 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 60V, 12A, D-Pak; Channel Type Onsemi
26K5099
Mosfet, 60V, 12A, D-Pak; Channel Type Onsemi 26K5099
MOSFET, 60V, 12A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:48WRoHS Compliant: Yes

MOSFET, 60V, 12A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:48WRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Ch, 60V, 12A, To-252-4; Transistor Polarity Onsemi - 90W9304 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 60V, 12A, To-252-4; Transistor Polarity Onsemi
90W9304
Mosfet, N Ch, 60V, 12A, To-252-4; Transistor Polarity Onsemi 90W9304
MOSFET, N CH, 60V, 12A, TO-252-4; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.089ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, N CH, 60V, 12A, TO-252-4; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.089ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, Full Reel; Channel Type Onsemi - 67R1393 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Full Reel; Channel Type Onsemi
67R1393
Mosfet Transistor, Full Reel; Channel Type Onsemi 67R1393
MOSFET Transistor, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.6V; Product Range:- RoHS Compliant: Yes

MOSFET Transistor, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.6V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTD3055L104T4G
Triode/MOS Tube/Transistor >> MOSFETs NTD3055L104T4G
60V 12A 104mΩ@5V,6A 2V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

60V 12A 104mΩ@5V,6A 2V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD3055L104T4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD3055L104T4G
Single FETs, MOSFETs NTD3055L104T4G
MOSFET N-CH 60V 12A DPAK

MOSFET N-CH 60V 12A DPAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 463325 463325P 004153-NTD3055L104T4G 278-NTD3055L104T4G NTD3055L104T4GOSCT-ND 18721649 NTD3055L104T4G NTD3055L104T4G 26K5099 90W9304 67R1393 NTD3055L104T4G NTD3055L104T4G
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055L104T4G 60V 12A DPAK MOSFET Transistor Single FETs, MOSFETs Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, 60V, 12A, D-Pak; Channel Type Onsemi Mosfet, N Ch, 60V, 12A, To-252-4; Transistor Polarity Onsemi Mosfet Transistor, Full Reel; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3; TO-252 (DPAK) TO-3 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data