Manufacturer: ON Semiconductor
Win Source Part Number: 1232380-NTD3055-150T
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
N-Channel 60V 9A (Ta) 1.5W (Ta), 28.8W (Tj) Surface Mount DPAK
9A, 60V, 0.15ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3 Product overview: NTD3055-150T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9A, 60V, 0.15ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, 60V, 0.15ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD3055-150T4 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 9A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232380-NTD3055-150T4 | NTD3055-150T4OS-ND | 278-NTD3055-150T4 | NTD3055-150T4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-150T4 | Single FETs, MOSFETs | N-Channel 9A 60V 0.15ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |