Manufacturer: ON Semiconductor
Win Source Part Number: 1232379-NTD3055-150
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
MOSFET N-CHAN 9A 60V DPAK Product overview: NTD3055-150 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 60V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, 60V, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD3055-150 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1232379-NTD3055-150 | 285-NTD3055-150 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD3055-150 | 9A 60V DPAK MOSFET Transistor |
| Package Type | SOT3 | Tube |