onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD25P03LT4 NTD25P03LT4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232374-NTD25P03LT4 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232374-NTD25P03LT4 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD25P03LT4 - 1232374-NTD25P03LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD25P03LT4
1232374-NTD25P03LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD25P03LT4 1232374-NTD25P03LT4
Manufacturer: ON Semiconductor Win Source Part Number: 1232374-NTD25P03LT4 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1232374-NTD25P03LT4
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management

Buy Now
Single FETs, MOSFETs - NTD25P03LT4OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD25P03LT4OS-ND
Single FETs, MOSFETs NTD25P03LT4OS-ND
P-Channel 30V 25A (Ta) 75W (Tj) Surface Mount DPAK

P-Channel 30V 25A (Ta) 75W (Tj) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V -25A DPAK MOSFET Transistor
278-NTD25P03LT4
P-Channel -30V -25A DPAK MOSFET Transistor 278-NTD25P03LT4
Single P-Channel Logic Level Power MOSFET -30V, -25A, 72mΩ, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTD25P03LT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD25P03LT4 can be used for catalog matching and distributor lookup.

Single P-Channel Logic Level Power MOSFET -30V, -25A, 72mΩ, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTD25P03LT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -25A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -25A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD25P03LT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD25P03LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD25P03LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD25P03LT4
MOSFET P-CH 30V 25A DPAK

MOSFET P-CH 30V 25A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1232374-NTD25P03LT4 NTD25P03LT4OS-ND 278-NTD25P03LT4 NTD25P03LT4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD25P03LT4 Single FETs, MOSFETs P-Channel -30V -25A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data