Manufacturer: ON Semiconductor
Win Source Part Number: 1232373-NTD25P03L1G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 25A (Ta)
Part Status: Obsolete(EOL)
Family Name: NTD25P03L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: I-Pak
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1260pF @ 25V
Vgs (Maximum): ±15V
Power Dissipation (Maximum): 75W (Tj)
Rds On (Maximum) @ Id, Vgs: 80 mOhm @ 25A, 5V
Alternative Parts (Cross-Reference): 2SJ506L; 2SJ506L-E; 2SJ325-A;
Introduction Date: August 25, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management
P-Channel 30V 25A (Ta) 75W (Tj) Through Hole I-PAK
MOSFET P-CH 30V 25A IPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | 1232373-NTD25P03L1G | NTD25P03L1GOS-ND | NTD25P03L1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD25P03L1G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| QG | 20 nC | ||
| PD | 75000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) |