Manufacturer: ON Semiconductor
Win Source Part Number: 1232369-NTD24N06LT4
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): 2SK3377-Z-E1-AZ; STD20NF06LAG; RFD16N06LESM;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
MOSFET N-CH 60V 24A DPAK Product overview: NTD24N06LT4 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD24N06LT4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1232369-NTD24N06LT4 | 285-NTD24N06LT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06LT4 | 60V 24A DPAK MOSFET Transistor |
| Package Type | SOT3 | Bulk |