N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1232367-NTD24N06L
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
24A, 60V, 0.045ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3 Product overview: NTD24N06L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24A, 60V, 0.045ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24A, 60V, 0.045ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD24N06L can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 24A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTD24N06L-ND | 1232367-NTD24N06L | 278-NTD24N06L | NTD24N06L |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06L | N-Channel 24A 60V 0.045ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |