N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Through Hole I-PAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1232368-NTD24N06L-1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 24A IPAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | NTD24N06L-1G-ND | 1232368-NTD24N06L-1G | NTD24N06L-1G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06L-1G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |