onsemi Single FETs, MOSFETs NTD24N06-1G

Description
N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD24N06-1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD24N06-1G-ND
Single FETs, MOSFETs NTD24N06-1G-ND
N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Through Hole I-PAK

N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06-1G - 1083767-NTD24N06-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06-1G
1083767-NTD24N06-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06-1G 1083767-NTD24N06-1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083767-NTD24N06-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.36W (Ta), 62.5W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 24A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083767-NTD24N06-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.36W (Ta), 62.5W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 24A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 24A MOSFET Transistor
278-NTD24N06-1G
60V 24A MOSFET Transistor 278-NTD24N06-1G
MOSFET N-CH 60V 24A IPAK Product overview: NTD24N06-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD24N06-1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 24A IPAK Product overview: NTD24N06-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD24N06-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD24N06-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD24N06-1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD24N06-1G
MOSFET N-CH 60V 24A IPAK

MOSFET N-CH 60V 24A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD24N06-1G-ND 1083767-NTD24N06-1G 278-NTD24N06-1G NTD24N06-1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06-1G 60V 24A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak 48 nC @ 10 V
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3306TRL - 769352-AUIRFS3306TRL - Win Source Electronics
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
8 suppliers