onsemi 60 V 15.5 A DPAK MOSFET Transistor NTD20P06LT4

Description
Power MOSFET 8722;60 V, 8722;15.5 A, Single P8722;Channel, DPAK Product overview: NTD20P06LT4 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 15.5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 15.5 A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD20P06LT4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power MOSFET 8722;60 V, 8722;15.5 A, Single P8722;Channel, DPAK Product overview: NTD20P06LT4 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 15.5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 15.5 A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD20P06LT4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60 V 15.5 A DPAK MOSFET Transistor
285-NTD20P06LT4
60 V 15.5 A DPAK MOSFET Transistor 285-NTD20P06LT4
Power MOSFET 8722;60 V, 8722;15.5 A, Single P8722;Channel, DPAK Product overview: NTD20P06LT4 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 15.5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 15.5 A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD20P06LT4 can be used for catalog matching and distributor lookup.

Power MOSFET 8722;60 V, 8722;15.5 A, Single P8722;Channel, DPAK Product overview: NTD20P06LT4 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 15.5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 15.5 A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTD20P06LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20P06LT4 - 1232364-NTD20P06LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20P06LT4
1232364-NTD20P06LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20P06LT4 1232364-NTD20P06LT4
Manufacturer: ON Semiconductor Win Source Part Number: 1232364-NTD20P06LT4 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1232364-NTD20P06LT4
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-NTD20P06LT4 1232364-NTD20P06LT4
Product Name 60 V 15.5 A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20P06LT4
Package Type SOT3
Unlock Full Specs
to access all available technical data