Manufacturer: ON Semiconductor
Win Source Part Number: 1232363-NTD20P06L-1G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 15.5A (Ta)
Part Status: Obsolete(EOL)
Family Name: NTD20P06L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: I-Pak
Channel Type Type: P
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1190pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 65W (Tc)
Rds On (Maximum) @ Id, Vgs: 150 mOhm @ 7.5A, 5V
Alternative Parts (Cross-Reference): IRFU5505; IRLU9343-701PbF; AUIRFU5505;
Introduction Date: July 25, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
P-Channel 60V 15.5A (Ta) 65W (Tc) Through Hole I-PAK
MOSFET P-CH 60V 15.5A IPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | 1232363-NTD20P06L-1G | NTD20P06L-1G-ND | NTD20P06L-1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20P06L-1G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| QG | 26 nC | ||
| PD | 65000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) |