Manufacturer: ON Semiconductor
Win Source Part Number: 1232360-NTD20N06LT4
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
N-Channel 60V 20A (Ta) 1.36W (Ta), 60W (Tj) Surface Mount DPAK
20A, 60V, 0.048ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C-01, DPAK-3 Product overview: NTD20N06LT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 60V, 0.048ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 60V, 0.048ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD20N06LT4 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 20A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232360-NTD20N06LT4 | NTD20N06LT4OS-ND | 278-NTD20N06LT4 | NTD20N06LT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N06LT4 | Single FETs, MOSFETs | N-Channel 20A 60V 0.048ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |