N-Channel 60V 20A (Ta) 1.88W (Ta), 60W (Tj) Through Hole I-PAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1083757-NTD20N06-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.88W (Ta), 60W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1015pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 46 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
TRANSISTOR 20 A, 60 V, 0.046 ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369-07, DPAK-3, FET General Purpose Power Product overview: NTD20N06-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 A, 60 V, 0.046 ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 A, 60 V, 0.046 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD20N06-1G can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 20A I(D), 60V, 0.046ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
MOSFET N-CH 60V 20A IPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | NTD20N06-1G-ND | 1083757-NTD20N06-1G | 278-NTD20N06-1G | NTD20N06-1G | NTD20N06-1G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N06-1G | N-Channel 20 A 60 V 0.046 ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | |
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; I-Pak | IPAK-3 | 30 nC @ 10 V | |
| V(BR)DSS | 60 volts | ||||
| PD | 1880 to 60000 milliwatts | 60000 milliwatts |