30V 20A N-CH MOSFET, 27mR Rds(on), DPAK, Power Product overview: NTD20N03L27G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD20N03L27G can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 20A I(D), 30V, 0.031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
N-Channel 30V 20A (Ta) 1.75W (Ta), 74W (Tc) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1083755-NTD20N03L27G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.75W (Ta), 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 18.9nC @ 10V
Max Input Capacitance: 1260pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 10A, 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 20A DPAK
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NTD20N03L27G | NTD20N03L27G | NTD20N03L27GOS-ND | 1083755-NTD20N03L27G | NTD20N03L27G |
| Product Name | 30V 20A DPAK MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N03L27G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 74000 milliwatts | 1750 to 74000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| rDS(on) | 0.0310 ohms |