onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N03L27-1G NTD20N03L27-1G

Description
Power Field-Effect Transistor, 20A I(D), 30V, 0.031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 20A I(D), 30V, 0.031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTD20N03L27-1G - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 20A I(D), 30V, 0.031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 20A I(D), 30V, 0.031ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N03L27-1G - 1083754-NTD20N03L27-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N03L27-1G
1083754-NTD20N03L27-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N03L27-1G 1083754-NTD20N03L27-1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083754-NTD20N03L27- 1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.75W (Ta), 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18.9nC @ 10V Max Input Capacitance: 1260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27 mOhm @ 10A, 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083754-NTD20N03L27-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.75W (Ta), 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 18.9nC @ 10V
Max Input Capacitance: 1260pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 10A, 5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTD20N03L27-1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD20N03L27-1G-ND
Single FETs, MOSFETs NTD20N03L27-1G-ND
N-Channel 30V 20A (Ta) 1.75W (Ta), 74W (Tc) Through Hole I-PAK

N-Channel 30V 20A (Ta) 1.75W (Ta), 74W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 20A 30V 0.031ohm MOSFET Transistor
278-NTD20N03L27-1G
N-Channel 20A 30V 0.031ohm MOSFET Transistor 278-NTD20N03L27-1G
20A, 30V, 0.031ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369D-01, DPAK-3 Product overview: NTD20N03L27-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 30V, 0.031ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 30V, 0.031ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD20N03L27-1G can be used for catalog matching and distributor lookup.

20A, 30V, 0.031ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, CASE 369D-01, DPAK-3 Product overview: NTD20N03L27-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 30V, 0.031ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 30V, 0.031ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD20N03L27-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD20N03L27-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD20N03L27-1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD20N03L27-1G
MOSFET N-CH 30V 20A IPAK

MOSFET N-CH 30V 20A IPAK

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD20N03L27-1G 1083754-NTD20N03L27-1G NTD20N03L27-1G-ND 278-NTD20N03L27-1G NTD20N03L27-1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N03L27-1G Single FETs, MOSFETs N-Channel 20A 30V 0.031ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
rDS(on) 0.0310 ohms
Package Type IPAK-3 SOT3; I-Pak TO-251-3 Short Leads, IPAK, TO-251AA 18.9 nC @ 10 V
Packing Method Tube; Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data