Manufacturer: ON Semiconductor
Win Source Part Number: 1232349-NTD14N03RT4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
11.4A, 25V, 0.13ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C, DPAK-3 Product overview: NTD14N03RT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 11.4A, 25V, 0.13ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 11.4A, 25V, 0.13ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD14N03RT4 can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 14A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232349-NTD14N03RT4 | 278-NTD14N03RT4 | NTD14N03RT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD14N03RT4 | N-Channel 11.4A 25V 0.13ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 |