Manufacturer: ON Semiconductor
Win Source Part Number: 1083747-NTD14N03RG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.04W (Ta), 20.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 1.8nC @ 5V
Max Input Capacitance: 115pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 95 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Single N-Channel Power MOSFET 25V, 14A, 95mΩ, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: NTD14N03RG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD14N03RG can be used for catalog matching and distributor lookup.
N-Channel 25V 2.5A (Ta) 1.04W (Ta), 20.8W (Tc) Surface Mount DPAK
Power Field-Effect Transistor, 11.4A I(D), 25V, 0.13ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
MOSFET N-CH 25V 2.5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 1083747-NTD14N03RG | 278-NTD14N03RG | NTD14N03RGOS-ND | NTD14N03RG | NTD14N03RG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD14N03RG | N-Channel 25V 14A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 25 volts | ||||
| PD | 1040 to 20800 milliwatts | 20800 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |