onsemi N-Channel 12 A 100 V 0.165 ohm MOSFET Transistor NTD12N10T4

Description
TRANSISTOR 12 A, 100 V, 0.165 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C, DPAK-3, FET General Purpose Power Product overview: NTD12N10T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12 A, 100 V, 0.165 ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 A, 100 V, 0.165 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD12N10T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR 12 A, 100 V, 0.165 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C, DPAK-3, FET General Purpose Power Product overview: NTD12N10T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12 A, 100 V, 0.165 ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 A, 100 V, 0.165 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD12N10T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 12 A 100 V 0.165 ohm MOSFET Transistor
278-NTD12N10T4
N-Channel 12 A 100 V 0.165 ohm MOSFET Transistor 278-NTD12N10T4
TRANSISTOR 12 A, 100 V, 0.165 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C, DPAK-3, FET General Purpose Power Product overview: NTD12N10T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12 A, 100 V, 0.165 ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 A, 100 V, 0.165 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD12N10T4 can be used for catalog matching and distributor lookup.

TRANSISTOR 12 A, 100 V, 0.165 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369C, DPAK-3, FET General Purpose Power Product overview: NTD12N10T4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12 A, 100 V, 0.165 ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 A, 100 V, 0.165 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD12N10T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD12N10T4 - 004137-NTD12N10T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD12N10T4
004137-NTD12N10T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD12N10T4 004137-NTD12N10T4
Manufacturer: ON Semiconductor Win Source Part Number: 004137-NTD12N10T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.28W (Ta), 56.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 550pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 165 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 004137-NTD12N10T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.28W (Ta), 56.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 550pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 165 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NTD12N10T4OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD12N10T4OSTR-ND
Single FETs, MOSFETs NTD12N10T4OSTR-ND
N-Channel 100V 12A (Ta) 1.28W (Ta), 56.6W (Tc) Surface Mount DPAK

N-Channel 100V 12A (Ta) 1.28W (Ta), 56.6W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD12N10T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD12N10T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD12N10T4
MOSFET N-CH 100V 12A DPAK

MOSFET N-CH 100V 12A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NTD12N10T4 004137-NTD12N10T4 NTD12N10T4OSTR-ND NTD12N10T4
Product Name N-Channel 12 A 100 V 0.165 ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD12N10T4 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 56600 milliwatts 1280 to 56600 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF1405ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers