Manufacturer: ON Semiconductor
Win Source Part Number: 1232346-NTD110N02R
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
N-Channel 24V 12.5A (Ta), 110A (Tc) 1.5W (Ta), 110W (Tc) Surface Mount DPAK
12.5A, 24V, 0.0062ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA-01, DPAK-3 Product overview: NTD110N02R from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12.5A, 24V, 0.0062ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.5A, 24V, 0.0062ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD110N02R can be used for catalog matching and distributor lookup.
MOSFET N-CH 24V 12.5A/110A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232346-NTD110N02R | NTD110N02R-ND | 278-NTD110N02R | NTD110N02R |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD110N02R | Single FETs, MOSFETs | N-Channel 12.5A 24V 0.0062ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | 28 nC @ 4.5 V |