onsemi Single FETs, MOSFETs NTBS2D7N06M7

Description
N-Channel 60V 110A (Tc) 176W (Tj) Surface Mount D²PAK-3 (TO-263-3)
Request a Quote Datasheet
Description
N-Channel 60V 110A (Tc) 176W (Tj) Surface Mount D²PAK-3 (TO-263-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTBS2D7N06M7OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTBS2D7N06M7OSTR-ND
Single FETs, MOSFETs NTBS2D7N06M7OSTR-ND
N-Channel 60V 110A (Tc) 176W (Tj) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 60V 110A (Tc) 176W (Tj) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - NTBS2D7N06M7OSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTBS2D7N06M7OSCT-ND
Single FETs, MOSFETs NTBS2D7N06M7OSCT-ND
N-Channel 60V 110A (Tc) 176W (Tj) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 60V 110A (Tc) 176W (Tj) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
 - NTBS2D7N06M7 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 110A I(D), 60V, 0.0027ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 110A I(D), 60V, 0.0027ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 60 V 110 A MOSFET Transistor
278-NTBS2D7N06M7
N-Channel 60 V 110 A MOSFET Transistor 278-NTBS2D7N06M7
Power MOSFET, N-Channel, Standard Gate, 60 V, 110 A, 2.7 mΩ Power MOSFET, N-Channel, Standard Gate, 60 V, 110 A, 2.7 mΩ, 800-REEL Product overview: NTBS2D7N06M7 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 110 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBS2D7N06M7 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, Standard Gate, 60 V, 110 A, 2.7 mΩ Power MOSFET, N-Channel, Standard Gate, 60 V, 110 A, 2.7 mΩ, 800-REEL Product overview: NTBS2D7N06M7 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 110 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBS2D7N06M7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Supplier Device Package: Surface Mount D²PAK-3 (TO-263-3) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: Surface Mount D²PAK-3 (TO-263-3)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NMOS 60V 2.7 MOHM

MOSFET NMOS 60V 2.7 MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTBS2D7N06M7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTBS2D7N06M7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTBS2D7N06M7
MOSFET N-CH 60V 110A D2PAK-3

MOSFET N-CH 60V 110A D2PAK-3

Supplier's Site
Mosfet, N-Ch, 60V, 110A, 175Deg C, 176W; Transistor Polarity Onsemi - 84AC7288 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 110A, 175Deg C, 176W; Transistor Polarity Onsemi
84AC7288
Mosfet, N-Ch, 60V, 110A, 175Deg C, 176W; Transistor Polarity Onsemi 84AC7288
MOSFET, N-CH, 60V, 110A, 175DEG C, 176W; Transistor Polarity:N Channel; Continuous Drain Current Id:110A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 110A, 175DEG C, 176W; Transistor Polarity:N Channel; Continuous Drain Current Id:110A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTBS2D7N06M7OSTR-ND NTBS2D7N06M7 278-NTBS2D7N06M7 NTBS2D7N06M7 NTBS2D7N06M7 84AC7288
Product Name Single FETs, MOSFETs N-Channel 60 V 110 A MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 110A, 175Deg C, 176W; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
rDS(on) 0.0027 ohms 0.0022 ohms
Unlock Full Specs
to access all available technical data