onsemi Single FETs, MOSFETs NTBLS4D0N15MC

Description
N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF
Request a Quote
Description
N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTBLS4D0N15MC is a single N-channel MOSFET from Win Source Electronics, designed for high-performance applications. It features a maximum drain-to-source voltage of 150 V and a continuous drain current rating of 187 A at a case temperature of 25°C. The device exhibits a low on-resistance of 4.4 mΩ at a gate-source voltage of 10 V and a drain current of 80 A, which helps minimize conduction losses. This MOSFET is suitable for various applications, including power tools, battery-operated vacuums, UAVs, and home automation systems. It is RoHS compliant and free from lead, halogens, and BFRs, making it environmentally friendly. The operating temperature range is broad, from -55°C to 175°C, ensuring reliability in diverse conditions. The device also has low gate charge and capacitance values, which contribute to reduced driver losses and lower switching noise, making it a good choice for applications requiring efficient power management. The NTBLS4D0N15MC is packaged in an 8-PowerSFN case and is available in tape and reel format for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The NTBLS4D0N15MC is a single N-channel MOSFET from Win Source Electronics, designed for high-performance applications. It features a maximum drain-to-source voltage of 150 V and a continuous drain current rating of 187 A at a case temperature of 25°C. The device exhibits a low on-resistance of 4.4 mΩ at a gate-source voltage of 10 V and a drain current of 80 A, which helps minimize conduction losses. This MOSFET is suitable for various applications, including power tools, battery-operated vacuums, UAVs, and home automation systems. It is RoHS compliant and free from lead, halogens, and BFRs, making it environmentally friendly. The operating temperature range is broad, from -55°C to 175°C, ensuring reliability in diverse conditions. The device also has low gate charge and capacitance values, which contribute to reduced driver losses and lower switching noise, making it a good choice for applications requiring efficient power management. The NTBLS4D0N15MC is packaged in an 8-PowerSFN case and is available in tape and reel format for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTBLS4D0N15MCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTBLS4D0N15MCTR-ND
Single FETs, MOSFETs 488-NTBLS4D0N15MCTR-ND
N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF

N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTBLS4D0N15MCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTBLS4D0N15MCCT-ND
Single FETs, MOSFETs 488-NTBLS4D0N15MCCT-ND
N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF

N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTBLS4D0N15MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTBLS4D0N15MCDKR-ND
Single FETs, MOSFETs 488-NTBLS4D0N15MCDKR-ND
N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF

N-Channel 150V 19A (Ta), 187A (Tc) 3.4W (Ta), 316W (Tc) Surface Mount 8-HPSOF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278232-NTBLS4D0N15MC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278232-NTBLS4D0N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278232-NTBLS4D0N15MC
Win Source Part Number: 1278232-NTBLS4D0N15M C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 187A (Tc) Rds On (Max) @ Id, Vgs: 4.4mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4.5V @ 584µA Power Dissipation (Max): 3.4W (Ta), 316W (Tc) Package / Case: 8-PowerSFN Supplier Device Package: 8-HPSOF Gate Charge (Qg) (Max) @ Vgs: 90.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7490 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTBLS4D0N15MCTR, 488-NTBLS4D0N15MCCT, 488-NTBLS4D0N15MCDKR Base Product Number: NTBLS4 Drive Voltage (Max Rds On, Min Rds On): 8V, 10V

Win Source Part Number: 1278232-NTBLS4D0N15MC
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 187A (Tc)
Rds On (Max) @ Id, Vgs: 4.4mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 584µA
Power Dissipation (Max): 3.4W (Ta), 316W (Tc)
Package / Case: 8-PowerSFN
Supplier Device Package: 8-HPSOF
Gate Charge (Qg) (Max) @ Vgs: 90.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7490 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NTBLS4D0N15MCTR,488-NTBLS4D0N15MCCT,488-NTBLS4D0N15MCDKR
Base Product Number: NTBLS4
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V

Buy Now Datasheet
Singapore, Singapore
150V 187A MOSFET Transistor
278-NTBLS4D0N15MC
150V 187A MOSFET Transistor 278-NTBLS4D0N15MC
N-Ch MOSFET, 150V, 4.4mΩ, 187A, TOLL, Single Product overview: NTBLS4D0N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 187A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 187A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBLS4D0N15MC can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 150V, 4.4mΩ, 187A, TOLL, Single Product overview: NTBLS4D0N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 187A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 187A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBLS4D0N15MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTBLS4D0N15MC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTBLS4D0N15MC
Single FETs, MOSFETs NTBLS4D0N15MC
MOSFET N-CH 150V 19A/187A 8HPSOF

MOSFET N-CH 150V 19A/187A 8HPSOF

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 187A, H-Psof Rohs Compliant Onsemi - 82AH7652 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 187A, H-Psof Rohs Compliant Onsemi
82AH7652
Mosfet, N-Ch, 150V, 187A, H-Psof Rohs Compliant Onsemi 82AH7652
MOSFET, N-CH, 150V, 187A, H-PSOF ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 187A, H-PSOF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTBLS4D0N15MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTBLS4D0N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTBLS4D0N15MC
MOSFET N-CH 150V 19A/187A 8HPSOF

MOSFET N-CH 150V 19A/187A 8HPSOF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTBLS4D0N15MCTR-ND 1278232-NTBLS4D0N15MC 278-NTBLS4D0N15MC NTBLS4D0N15MC 82AH7652 NTBLS4D0N15MC
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 150V 187A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 150V, 187A, H-Psof Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerSFN SOT3 8-PowerSFN TO-3 8-PowerSFN
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details