onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTBGS2D5N06C

Description
Win Source Part Number: 1061186-NTBGS2D5N06C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 27A (Ta), 169A (Tc) Rds On (Max) @ Id, Vgs: 2.5mOhm @ 35A, 12V Vgs(th) (Max) @ Id: 4V @ 175µA Power Dissipation (Max): 3.7W (Ta), 136W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 45.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3510 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTBGS2D5N06CTR,4 88-NTBGS2D5N06CDKR,4 88-NTBGS2D5N06CCT Drive Voltage (Max Rds On, Min Rds On): 10V, 12V
Request a Quote Datasheet
Description
Win Source Part Number: 1061186-NTBGS2D5N06C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 27A (Ta), 169A (Tc) Rds On (Max) @ Id, Vgs: 2.5mOhm @ 35A, 12V Vgs(th) (Max) @ Id: 4V @ 175µA Power Dissipation (Max): 3.7W (Ta), 136W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 45.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3510 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTBGS2D5N06CTR,4 88-NTBGS2D5N06CDKR,4 88-NTBGS2D5N06CCT Drive Voltage (Max Rds On, Min Rds On): 10V, 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1061186-NTBGS2D5N06C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1061186-NTBGS2D5N06C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1061186-NTBGS2D5N06C
Win Source Part Number: 1061186-NTBGS2D5N06C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 27A (Ta), 169A (Tc) Rds On (Max) @ Id, Vgs: 2.5mOhm @ 35A, 12V Vgs(th) (Max) @ Id: 4V @ 175µA Power Dissipation (Max): 3.7W (Ta), 136W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 45.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3510 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTBGS2D5N06CTR,4 88-NTBGS2D5N06CDKR,4 88-NTBGS2D5N06CCT Drive Voltage (Max Rds On, Min Rds On): 10V, 12V

Win Source Part Number: 1061186-NTBGS2D5N06C
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 27A (Ta), 169A (Tc)
Rds On (Max) @ Id, Vgs: 2.5mOhm @ 35A, 12V
Vgs(th) (Max) @ Id: 4V @ 175µA
Power Dissipation (Max): 3.7W (Ta), 136W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 45.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3510 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NTBGS2D5N06CTR,488-NTBGS2D5N06CDKR,488-NTBGS2D5N06CCT
Drive Voltage (Max Rds On, Min Rds On): 10V, 12V

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTBGS2D5N06CCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTBGS2D5N06CCT-ND
Single FETs, MOSFETs 488-NTBGS2D5N06CCT-ND
N-Channel 60V 27A (Ta), 169A (Tc) 3.7W (Ta), 136W (Tc) Surface Mount D2PAK (TO-263)

N-Channel 60V 27A (Ta), 169A (Tc) 3.7W (Ta), 136W (Tc) Surface Mount D2PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTBGS2D5N06CTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTBGS2D5N06CTR-ND
Single FETs, MOSFETs 488-NTBGS2D5N06CTR-ND
N-Channel 60V 27A (Ta), 169A (Tc) 3.7W (Ta), 136W (Tc) Surface Mount D2PAK (TO-263)

N-Channel 60V 27A (Ta), 169A (Tc) 3.7W (Ta), 136W (Tc) Surface Mount D2PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTBGS2D5N06C - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTBGS2D5N06C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTBGS2D5N06C
POWER MOSFET, 60 V, 2.5 M?, 224

POWER MOSFET, 60 V, 2.5 M?, 224

Supplier's Site
Mosfet, N-Ch, 60V, 169A, To-263 Rohs Compliant Onsemi - 32AJ8434 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 169A, To-263 Rohs Compliant Onsemi
32AJ8434
Mosfet, N-Ch, 60V, 169A, To-263 Rohs Compliant Onsemi 32AJ8434
MOSFET, N-CH, 60V, 169A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 169A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1061186-NTBGS2D5N06C 488-NTBGS2D5N06CCT-ND NTBGS2D5N06C 32AJ8434
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 169A, To-263 Rohs Compliant Onsemi
Polarity N-Channel N-Channel
QG 45.4 nC
PD 3700 to 136000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
9 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMR28N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.1900 ohms
IDSS 28000 milliamps
View Details
25V 16A 40A MOSFET Transistor - 278-BSZ036NE2LSATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts
View Details
8 suppliers