The 1116263-NTBGS1D5N06C
Win Source Part Number: 1116263-NTBGS1D5N06C
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 35A (Ta), 267A (Tc)
Rds On (Max) @ Id, Vgs: 1.55mOhm @ 64A, 12V
Vgs(th) (Max) @ Id: 4V @ 318µA
Power Dissipation (Max): 3.7W (Ta), 211W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 78.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6250 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NTBGS1D5N06CCT,4
Drive Voltage (Max Rds On, Min Rds On): 10V, 12V
N-Channel 60V 35A (Ta), 267A (Tc) 3.7W (Ta), 211W (Tc) Surface Mount D2PAK (TO-263)
N-Channel 60V 35A (Ta), 267A (Tc) 3.7W (Ta), 211W (Tc) Surface Mount D2PAK (TO-263)
POWER MOSFET, 60 V, 1.62 M?, 267
MOSFET, N-CH, 60V, 267A, TO-263 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1116263-NTBGS1D5N06C | 488-NTBGS1D5N06CTR-ND | NTBGS1D5N06C | 32AJ8433 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 267A, To-263 Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel | ||
| QG | 78.6 nC | |||
| PD | 3700 to 211000 milliwatts |