SILICON CARBIDE (SIC) MOSFET - 4 Product overview: NTBG060N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG060N065SC1 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 46A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 15V, 18V
Rds On (Max) @ Id, Vgs: 70mOhm @ 20A, 10V
SILICON CARBIDE (SIC) MOSFET - 4
SILICON CARBIDE (SIC) MOSFET - 4
SILICON CARBIDE (SIC) MOSFET - 4
SILICON CARBIDE (SIC) MOSFET - 4
SILICON CARBIDE (SIC) MOSFET - 4
MOSFET, SIC, 650V, 46A, TO-263 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTBG060N065SC1 | 5556-NTBG060N065SC1DKR-ND | 2547665 | NTBG060N065SC1 | NTBG060N065SC1 | 51AK1476 | |
| Product Name | MOSFET Transistor | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Sic, 650V, 46A, To-263 Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 650 volts | 650 volts | |||||
| Transconductance | 0.0120 kS | ||||||
| PD | 170 milliwatts | 170000 milliwatts |