onsemi Discrete Semiconductor Products- Transistors FETs, MOSFETs -Single FETs, MOSFETs NTBG025N065SC1

Description
Manufacturer: onsemi Category: Discrete Semiconductor Products- Transistors FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Rds On (Max) @ Id, Vgs: 28.5mOhm @ 45A, 18V Vgs(th) (Max) @ Id: 4.3V @ 15.5mA Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: onsemi Category: Discrete Semiconductor Products- Transistors FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Rds On (Max) @ Id, Vgs: 28.5mOhm @ 45A, 18V Vgs(th) (Max) @ Id: 4.3V @ 15.5mA Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products- Transistors FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products- Transistors FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Rds On (Max) @ Id, Vgs: 28.5mOhm @ 45A, 18V Vgs(th) (Max) @ Id: 4.3V @ 15.5mA Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount

Manufacturer: onsemi
Category: Discrete Semiconductor Products- Transistors FETs, MOSFETs -Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Rds On (Max) @ Id, Vgs: 28.5mOhm @ 45A, 18V
Vgs(th) (Max) @ Id: 4.3V @ 15.5mA
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG025N065SC1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG025N065SC1DKR-ND
Single FETs, MOSFETs 5556-NTBG025N065SC1DKR-ND
SILICON CARBIDE (SIC) MOSFET - 1

SILICON CARBIDE (SIC) MOSFET - 1

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG025N065SC1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG025N065SC1TR-ND
Single FETs, MOSFETs 5556-NTBG025N065SC1TR-ND
SILICON CARBIDE (SIC) MOSFET - 1

SILICON CARBIDE (SIC) MOSFET - 1

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NTBG025N065SC1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTBG025N065SC1CT-ND
Single FETs, MOSFETs 5556-NTBG025N065SC1CT-ND
SILICON CARBIDE (SIC) MOSFET - 1

SILICON CARBIDE (SIC) MOSFET - 1

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-NTBG025N065SC1
MOSFET Transistor 278-NTBG025N065SC1
SILICON CARBIDE (SIC) MOSFET - 1 Product overview: NTBG025N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG025N065SC1 can be used for catalog matching and distributor lookup.

SILICON CARBIDE (SIC) MOSFET - 1 Product overview: NTBG025N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTBG025N065SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTBG025N065SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTBG025N065SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTBG025N065SC1
SILICON CARBIDE (SIC) MOSFET - 1

SILICON CARBIDE (SIC) MOSFET - 1

Supplier's Site
Mosfet, Sic, 650V, 106A, To-263 Rohs Compliant Onsemi - 51AK1475 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, 650V, 106A, To-263 Rohs Compliant Onsemi
51AK1475
Mosfet, Sic, 650V, 106A, To-263 Rohs Compliant Onsemi 51AK1475
MOSFET, SIC, 650V, 106A, TO-263 ROHS COMPLIANT: YES

MOSFET, SIC, 650V, 106A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - NTBG025N065SC1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTBG025N065SC1
Single FETs, MOSFETs NTBG025N065SC1
SILICON CARBIDE (SIC) MOSFET - 1

SILICON CARBIDE (SIC) MOSFET - 1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5556-NTBG025N065SC1DKR-ND 278-NTBG025N065SC1 NTBG025N065SC1 51AK1475 NTBG025N065SC1
Product Name Discrete Semiconductor Products- Transistors FETs, MOSFETs -Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Sic, 650V, 106A, To-263 Rohs Compliant Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA Tape & Reel (TR) TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA TO-3; TO-263 TO-263; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - 448-AIKW50N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details