N-Channel 24V 90A (Ta) 85W (Tc) Surface Mount D²PAK
TRANSISTOR 90 A, 24 V, 0.0058 ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418AA-01, D2PAK-3, FET General Purpose Power Product overview: NTB90N02 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90 A, 24 V, 0.0058 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90 A, 24 V, 0.0058 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB90N02 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232343-NTB90N02
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): STB75NH02LT4; NTB90N02T4; NTB90N02T4G;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
MOSFET N-CH 24V 90A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | NTB90N02-ND | 278-NTB90N02 | 1232343-NTB90N02 | NTB90N02 |
| Product Name | Single FETs, MOSFETs | N-Channel 90 A 24 V 0.0058 ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB90N02 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |