N-Channel 25V 65A (Tc) 1.04W (Ta), 62.5W (Tc) Surface Mount D2PAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1232340-NTB65N02RG
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 65A (Tc)
Part Status: Obsolete(EOL)
Family Name: NTB65N02R
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 25V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 9.5nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1330pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.04W (Ta), 62.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.2 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): STB60NH02L; STB60NH02LT4; IPB14N03LAZT;
Introduction Date: March 12, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
MOSFET N-CH 25V 65A D2PAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | NTB65N02RG-ND | 1232340-NTB65N02RG | NTB65N02RG |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB65N02RG | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-220; TO-263; SOT3 | 9.5 nC @ 4.5 V |
| QG | 9.5 nC |