onsemi Single FETs, MOSFETs NTB6411ANG

Description
N-Channel 100V 77A (Tc) 217W (Tc) Surface Mount D²PAK
Request a Quote Datasheet
Description
N-Channel 100V 77A (Tc) 217W (Tc) Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTB6411ANG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB6411ANG-ND
Single FETs, MOSFETs NTB6411ANG-ND
N-Channel 100V 77A (Tc) 217W (Tc) Surface Mount D²PAK

N-Channel 100V 77A (Tc) 217W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
100V 77A MOSFET Transistor
278-NTB6411ANG
100V 77A MOSFET Transistor 278-NTB6411ANG
N-CH Power MOSFET 100V 77A D2PAK SMT Product overview: NTB6411ANG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB6411ANG can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 100V 77A D2PAK SMT Product overview: NTB6411ANG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB6411ANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB6411ANG - 1083712-NTB6411ANG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB6411ANG
1083712-NTB6411ANG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB6411ANG 1083712-NTB6411ANG
Manufacturer: ON Semiconductor Win Source Part Number: 1083712-NTB6411ANG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 217W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 77A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 3700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 72A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083712-NTB6411ANG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 217W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 77A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 3700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 72A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB6411ANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB6411ANG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB6411ANG
MOSFET N-CH 100V 77A D2PAK

MOSFET N-CH 100V 77A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTB6411ANG-ND 278-NTB6411ANG 1083712-NTB6411ANG NTB6411ANG
Product Name Single FETs, MOSFETs 100V 77A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB6411ANG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details