onsemi 100V 76A MOSFET Transistor NTB6410ANT4G

Description
100V 76A N-CH Power MOSFET D2PAK SMT Product overview: NTB6410ANT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB6410ANT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V 76A N-CH Power MOSFET D2PAK SMT Product overview: NTB6410ANT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB6410ANT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 76A MOSFET Transistor
278-NTB6410ANT4G
100V 76A MOSFET Transistor 278-NTB6410ANT4G
100V 76A N-CH Power MOSFET D2PAK SMT Product overview: NTB6410ANT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB6410ANT4G can be used for catalog matching and distributor lookup.

100V 76A N-CH Power MOSFET D2PAK SMT Product overview: NTB6410ANT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB6410ANT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTB6410ANT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB6410ANT4GOSCT-ND
Single FETs, MOSFETs NTB6410ANT4GOSCT-ND
N-Channel 100V 76A (Tc) 188W (Tc) Surface Mount D²PAK

N-Channel 100V 76A (Tc) 188W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Single FETs, MOSFETs - NTB6410ANT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB6410ANT4GOSDKR-ND
Single FETs, MOSFETs NTB6410ANT4GOSDKR-ND
N-Channel 100V 76A (Tc) 188W (Tc) Surface Mount D²PAK

N-Channel 100V 76A (Tc) 188W (Tc) Surface Mount D²PAK

Buy Now Datasheet
Single FETs, MOSFETs - NTB6410ANT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB6410ANT4GOSTR-ND
Single FETs, MOSFETs NTB6410ANT4GOSTR-ND
N-Channel 100V 76A (Tc) 188W (Tc) Surface Mount D²PAK

N-Channel 100V 76A (Tc) 188W (Tc) Surface Mount D²PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB6410ANT4G - 1083710-NTB6410ANT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB6410ANT4G
1083710-NTB6410ANT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB6410ANT4G 1083710-NTB6410ANT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1083710-NTB6410ANT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 188W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 76A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 4500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 76A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083710-NTB6410ANT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 188W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 76A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 4500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 76A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - NTB6410ANT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTB6410ANT4G
Single FETs, MOSFETs NTB6410ANT4G
MOSFET N-CH 100V 76A D2PAK

MOSFET N-CH 100V 76A D2PAK

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 76A, To-263; Transistor Polarity Onsemi - 50AC6476 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 76A, To-263; Transistor Polarity Onsemi
50AC6476
Mosfet, N-Ch, 100V, 76A, To-263; Transistor Polarity Onsemi 50AC6476
MOSFET, N-CH, 100V, 76A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:76A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 100V, 76A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:76A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, Full Reel; Channel Type Onsemi - 71R6713 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Full Reel; Channel Type Onsemi
71R6713
Mosfet Transistor, Full Reel; Channel Type Onsemi 71R6713
MOSFET Transistor, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:76A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Product Range:- RoHS Compliant: Yes

MOSFET Transistor, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:76A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB6410ANT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB6410ANT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB6410ANT4G
MOSFET N-CH 100V 76A D2PAK

MOSFET N-CH 100V 76A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET D2PAK 100V 76A 13MOH

MOSFET NFET D2PAK 100V 76A 13MOH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTB6410ANT4G NTB6410ANT4GOSCT-ND 1083710-NTB6410ANT4G NTB6410ANT4G 50AC6476 71R6713 NTB6410ANT4G NTB6410ANT4G
Product Name 100V 76A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB6410ANT4G Single FETs, MOSFETs Mosfet, N-Ch, 100V, 76A, To-263; Transistor Polarity Onsemi Mosfet Transistor, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
PD 188000 milliwatts 188000 milliwatts 188000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details