onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB60N06LT4 NTB60N06LT4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1006593-NTB60N06LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 150W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 60A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 65nC @ 5V Max Input Capacitance: 3075pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 16 mOhm @ 30A, 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1006593-NTB60N06LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 150W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 60A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 65nC @ 5V Max Input Capacitance: 3075pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 16 mOhm @ 30A, 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB60N06LT4 - 1006593-NTB60N06LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB60N06LT4
1006593-NTB60N06LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB60N06LT4 1006593-NTB60N06LT4
Manufacturer: ON Semiconductor Win Source Part Number: 1006593-NTB60N06LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 150W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 60A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 65nC @ 5V Max Input Capacitance: 3075pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 16 mOhm @ 30A, 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1006593-NTB60N06LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 150W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 60A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 65nC @ 5V
Max Input Capacitance: 3075pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 16 mOhm @ 30A, 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 60A 16 mOhm MOSFET Transistor
278-NTB60N06LT4
N-Channel 60V 60A 16 mOhm MOSFET Transistor 278-NTB60N06LT4
Power MOSFET 60V 60A 16 mOhm Single N-Channel D2PAK Logic Level, D2PAK 2 LEAD, 800-REEL Product overview: NTB60N06LT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 60A, 16 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, 16 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB60N06LT4 can be used for catalog matching and distributor lookup.

Power MOSFET 60V 60A 16 mOhm Single N-Channel D2PAK Logic Level, D2PAK 2 LEAD, 800-REEL Product overview: NTB60N06LT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 60A, 16 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, 16 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTB60N06LT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTB60N06LT4OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTB60N06LT4OS-ND
Single FETs, MOSFETs NTB60N06LT4OS-ND
N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Surface Mount D²PAK

N-Channel 60V 60A (Ta) 2.4W (Ta), 150W (Tj) Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTB60N06LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTB60N06LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTB60N06LT4
MOSFET N-CH 60V 60A D2PAK

MOSFET N-CH 60V 60A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1006593-NTB60N06LT4 278-NTB60N06LT4 NTB60N06LT4OS-ND NTB60N06LT4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB60N06LT4 N-Channel 60V 60A 16 mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
PD 2400 to 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers