Manufacturer: ON Semiconductor
Win Source Part Number: 1232330-NTB5860NLT4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
POWER MOSFET 60V 169A 3.0 MOHM S
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 1232330-NTB5860NLT4G | 488-NTB5860NLT4G-ND |
| Product Name | Electrical Parts - NTB5860NLT4G | Single FETs, MOSFETs |
| Package Type | SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |